Dialight Corp. Light Pipe, Dia 5Mm, Convex, L-3.2Mm; Length Dialight 515-1352-01-25F

Description
LIGHT PIPE, DIA 5MM, CONVEX, L-3.2MM; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, CONVEX, L-3.2MM; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Convex, L-3.2Mm; Length Dialight - 72AC9250 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Convex, L-3.2Mm; Length Dialight
72AC9250
Light Pipe, Dia 5Mm, Convex, L-3.2Mm; Length Dialight 72AC9250
LIGHT PIPE, DIA 5MM, CONVEX, L-3.2MM; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, CONVEX, L-3.2MM; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9250
Product Name Light Pipe, Dia 5Mm, Convex, L-3.2Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details