LIGHT PIPE, 1PIPE, 1", PANEL; Length:1"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 72AC9247 |
| Product Name | Light Pipe, 1Pipe, 1, Panel; Length Dialight |
| Light Guide Type | LED |