Dialight Corp. Light Pipe, Clear, 6.35Mm, Circular; Length Dialight 515-1303-0250F

Description
LIGHT PIPE, CLEAR, 6.35MM, CIRCULAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, CLEAR, 6.35MM, CIRCULAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 6.35Mm, Circular; Length Dialight - 03AH4126 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 6.35Mm, Circular; Length Dialight
03AH4126
Light Pipe, Clear, 6.35Mm, Circular; Length Dialight 03AH4126
LIGHT PIPE, CLEAR, 6.35MM, CIRCULAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

LIGHT PIPE, CLEAR, 6.35MM, CIRCULAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4126
Product Name Light Pipe, Clear, 6.35Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78252 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details