LIGHT PIPE, 1PIPE, 1.2", PANEL; Length:1.2"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 83X8891 |
| Product Name | Light Pipe, 1Pipe, 1.2, Panel; Length Dialight |
| Light Guide Type | LED |