Dialight Corp. Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 515-1302-01-25F

Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes
Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight - 83X8880 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
83X8880
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 83X8880
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8880
Product Name Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details