Dialight Corp. Light Pipe, Dia 3Mm, Flat, L-15.24Mm; Length Dialight 515-1301-06-00F

Description
LIGHT PIPE, DIA 3MM, FLAT, L-15.24MM; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, DIA 3MM, FLAT, L-15.24MM; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 3Mm, Flat, L-15.24Mm; Length Dialight - 83X8874 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 3Mm, Flat, L-15.24Mm; Length Dialight
83X8874
Light Pipe, Dia 3Mm, Flat, L-15.24Mm; Length Dialight 83X8874
LIGHT PIPE, DIA 3MM, FLAT, L-15.24MM; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 3MM, FLAT, L-15.24MM; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8874
Product Name Light Pipe, Dia 3Mm, Flat, L-15.24Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details