Dialight Corp. Light Pipe, 2Pipe, 0.778, Pc Board; Length Dialight 515-1232F

Description
LIGHT PIPE, 2PIPE, 0.778", PC BOARD; Length:0.778"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 2PIPE, 0.778", PC BOARD; Length:0.778"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 2Pipe, 0.778, Pc Board; Length Dialight - 72AC9232 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 2Pipe, 0.778, Pc Board; Length Dialight
72AC9232
Light Pipe, 2Pipe, 0.778, Pc Board; Length Dialight 72AC9232
LIGHT PIPE, 2PIPE, 0.778", PC BOARD; Length:0.778"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 2PIPE, 0.778", PC BOARD; Length:0.778"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9232
Product Name Light Pipe, 2Pipe, 0.778, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details