LIGHT PIPE, SINGLE, 8.89MM, PCB; Length:8.89mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 07X1717 |
| Product Name | Light Pipe, Single, 8.89Mm, Pcb; Length Dialight |
| Light Guide Type | LED |