Dialight Corp. Light Pipe, Clear, 7.62Mm, Circular; Length Dialight 515-1194-00300F

Description
LIGHT PIPE, CLEAR, 7.62MM, CIRCULAR; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, CLEAR, 7.62MM, CIRCULAR; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 7.62Mm, Circular; Length Dialight - 03AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 7.62Mm, Circular; Length Dialight
03AH4120
Light Pipe, Clear, 7.62Mm, Circular; Length Dialight 03AH4120
LIGHT PIPE, CLEAR, 7.62MM, CIRCULAR; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

LIGHT PIPE, CLEAR, 7.62MM, CIRCULAR; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4120
Product Name Light Pipe, Clear, 7.62Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs - 76846 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details