Dialight Corp. Light Pipe, Single, 7.62Mm, Pcb; Length Dialight 515-1192-00300F

Description
LIGHT PIPE, SINGLE, 7.62MM, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, 7.62MM, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, 7.62Mm, Pcb; Length Dialight - 07X1711 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 7.62Mm, Pcb; Length Dialight
07X1711
Light Pipe, Single, 7.62Mm, Pcb; Length Dialight 07X1711
LIGHT PIPE, SINGLE, 7.62MM, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 7.62MM, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 07X1711
Product Name Light Pipe, Single, 7.62Mm, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details