LIGHT PIPE, 1PIPE, 19.5MM, PC BOARD; Length:19.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 81K9573 |
| Product Name | Light Pipe, 1Pipe, 19.5Mm, Pc Board; Length Dialight |
| Light Guide Type | LED |