Dialight Corp. Light Pipe Single Element; Length Dialight 515-1111F

Description
LIGHT PIPE SINGLE ELEMENT; Length:52.68mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes
Description
LIGHT PIPE SINGLE ELEMENT; Length:52.68mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Single Element; Length Dialight - 30K0520 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe Single Element; Length Dialight
30K0520
Light Pipe Single Element; Length Dialight 30K0520
LIGHT PIPE SINGLE ELEMENT; Length:52.68mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE SINGLE ELEMENT; Length:52.68mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0520
Product Name Light Pipe Single Element; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78252 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details