Dialight Corp. Light Pipe, 3Pipes, 24.13Mm, Pc Board; Length Dialight 515-1108F

Description
LIGHT PIPE, 3PIPES, 24.13MM, PC BOARD; Length:24.13mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, 3PIPES, 24.13MM, PC BOARD; Length:24.13mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 3Pipes, 24.13Mm, Pc Board; Length Dialight - 30K0512 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 3Pipes, 24.13Mm, Pc Board; Length Dialight
30K0512
Light Pipe, 3Pipes, 24.13Mm, Pc Board; Length Dialight 30K0512
LIGHT PIPE, 3PIPES, 24.13MM, PC BOARD; Length:24.13mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 3PIPES, 24.13MM, PC BOARD; Length:24.13mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Square; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0512
Product Name Light Pipe, 3Pipes, 24.13Mm, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers