Dialight Corp. Light Pipe, Single, Circular, Pc Board; Length Dialight 515-1104F

Description
LIGHT PIPE, SINGLE, CIRCULAR, PC BOARD; Length:22.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Description
LIGHT PIPE, SINGLE, CIRCULAR, PC BOARD; Length:22.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Pc Board; Length Dialight - 30K0507 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Pc Board; Length Dialight
30K0507
Light Pipe, Single, Circular, Pc Board; Length Dialight 30K0507
LIGHT PIPE, SINGLE, CIRCULAR, PC BOARD; Length:22.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PC BOARD; Length:22.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0507
Product Name Light Pipe, Single, Circular, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details