Dialight Corp. Light Pipe, Optopipe+ + + , 12.95 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight 515-1071F

Description
Light Pipe, Optopipe+ + + , 12.95 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes
Datasheet
Description
Light Pipe, Optopipe+ + + , 12.95 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Optopipe+ + + , 12.95 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight - 74M7353 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Optopipe+ + + , 12.95 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight
74M7353
Light Pipe, Optopipe+ + + , 12.95 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight 74M7353
Light Pipe, Optopipe+ + + , 12.95 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes

Light Pipe, Optopipe+ + + , 12.95 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Dual, Round, Pcb; Length Dialight - 30K0472 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Dialight
30K0472
Light Pipe, Dual, Round, Pcb; Length Dialight 30K0472
LIGHT PIPE, DUAL, ROUND, PCB; Length:12.95mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:12.95mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 74M7353
Product Name Light Pipe, Optopipe+ + + , 12.95 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details