Dialight Corp. Light Pipe, 3Pipes, 22.9Mm, Smd; Length Dialight 515-1064-807F

Description
LIGHT PIPE, 3PIPES, 22.9MM, SMD; Length:22.9mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:microLED Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 3PIPES, 22.9MM, SMD; Length:22.9mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:microLED Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 3Pipes, 22.9Mm, Smd; Length Dialight - 06P1493 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 3Pipes, 22.9Mm, Smd; Length Dialight
06P1493
Light Pipe, 3Pipes, 22.9Mm, Smd; Length Dialight 06P1493
LIGHT PIPE, 3PIPES, 22.9MM, SMD; Length:22.9mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:microLED Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 3PIPES, 22.9MM, SMD; Length:22.9mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:microLED Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 06P1493
Product Name Light Pipe, 3Pipes, 22.9Mm, Smd; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details