Dialight Corp. Light Pipe 8 Element Lower; Length Dialight 515-1062F

Description
LIGHT PIPE 8 ELEMENT LOWER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 8 ELEMENT LOWER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 8 Element Lower; Length Dialight - 30K0457 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 8 Element Lower; Length Dialight
30K0457
Light Pipe 8 Element Lower; Length Dialight 30K0457
LIGHT PIPE 8 ELEMENT LOWER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 8 ELEMENT LOWER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0457
Product Name Light Pipe 8 Element Lower; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details