Dialight Corp. Light Pipe, 1Pipe, 13.21Mm, Transparent; Length Dialight 515-1049-802F

Description
LIGHT PIPE, 1PIPE, 13.21MM, TRANSPARENT; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 1PIPE, 13.21MM, TRANSPARENT; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1Pipe, 13.21Mm, Transparent; Length Dialight - 81K9551 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 13.21Mm, Transparent; Length Dialight
81K9551
Light Pipe, 1Pipe, 13.21Mm, Transparent; Length Dialight 81K9551
LIGHT PIPE, 1PIPE, 13.21MM, TRANSPARENT; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 13.21MM, TRANSPARENT; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 81K9551
Product Name Light Pipe, 1Pipe, 13.21Mm, Transparent; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 79 in. Legs - 76849 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details