Dialight Corp. Light Pipe 4 Element Snap-In; Length Dialight 515-1048F

Description
LIGHT PIPE 4 ELEMENT SNAP-IN; Length:12.25mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 4 ELEMENT SNAP-IN; Length:12.25mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 4 Element Snap-In; Length Dialight - 30K0439 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 4 Element Snap-In; Length Dialight
30K0439
Light Pipe 4 Element Snap-In; Length Dialight 30K0439
LIGHT PIPE 4 ELEMENT SNAP-IN; Length:12.25mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 4 ELEMENT SNAP-IN; Length:12.25mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0439
Product Name Light Pipe 4 Element Snap-In; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details