Dialight Corp. Light Pipe 4Mm 4 Element; Length Dialight 515-1040F

Description
LIGHT PIPE 4MM 4 ELEMENT; Length:10.28mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 4MM 4 ELEMENT; Length:10.28mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 4Mm 4 Element; Length Dialight - 30K0426 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 4Mm 4 Element; Length Dialight
30K0426
Light Pipe 4Mm 4 Element; Length Dialight 30K0426
LIGHT PIPE 4MM 4 ELEMENT; Length:10.28mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 4MM 4 ELEMENT; Length:10.28mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0426
Product Name Light Pipe 4Mm 4 Element; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details