Dialight Corp. Light Pipe, Single, Round, Pcb; Length Dialight 515-1038F

Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:RoundRoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Pcb; Length Dialight - 30K0424 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Dialight
30K0424
Light Pipe, Single, Round, Pcb; Length Dialight 30K0424
LIGHT PIPE, SINGLE, ROUND, PCB; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:RoundRoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD LEDs; Lens Style:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0424
Product Name Light Pipe, Single, Round, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details