Dialight Corp. Light Pipe 3 Element Pipe; Product Range Dialight 515-1032F

Description
LIGHT PIPE 3 ELEMENT PIPE; Product Range:- RoHS Compliant: Yes
Description
LIGHT PIPE 3 ELEMENT PIPE; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe 3 Element Pipe, part number 30K0417, is designed for panel mounting and features a high transmissivity polycarbonate construction that complies with UL94V-0 standards. It provides effective ESD protection by isolating the circuit from the front panel. The light pipe has a textured emitting surface to diffuse light and is compatible with various LED sizes, including 2mm, 3mm, and 5mm options. It is secured to the panel through heat staking and operates within a temperature range of -30°C to +100°C. The design allows for a wide viewing angle and facilitates reduced insertion costs through its array configuration.

Datasheet Summary
Powered by GS/AI

The Light Pipe 3 Element Pipe, part number 30K0417, is designed for panel mounting and features a high transmissivity polycarbonate construction that complies with UL94V-0 standards. It provides effective ESD protection by isolating the circuit from the front panel. The light pipe has a textured emitting surface to diffuse light and is compatible with various LED sizes, including 2mm, 3mm, and 5mm options. It is secured to the panel through heat staking and operates within a temperature range of -30°C to +100°C. The design allows for a wide viewing angle and facilitates reduced insertion costs through its array configuration.

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 3 Element Pipe; Product Range Dialight - 30K0417 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 3 Element Pipe; Product Range Dialight
30K0417
Light Pipe 3 Element Pipe; Product Range Dialight 30K0417
LIGHT PIPE 3 ELEMENT PIPE; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 3 ELEMENT PIPE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0417
Product Name Light Pipe 3 Element Pipe; Product Range Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details