Dialight Corp. Light Pipe, Optopipe+ + + , 8.26 Mm, Circular, 1, Transparent, Panel Rohs Compliant Dialight 515-1027F

Description
Light Pipe, Optopipe+ + + , 8.26 mm, Circular, 1, Transparent, Panel RoHS Compliant: Yes
Datasheet
Description
Light Pipe, Optopipe+ + + , 8.26 mm, Circular, 1, Transparent, Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Optopipe+ + + , 8.26 Mm, Circular, 1, Transparent, Panel Rohs Compliant Dialight - 74M7352 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Optopipe+ + + , 8.26 Mm, Circular, 1, Transparent, Panel Rohs Compliant Dialight
74M7352
Light Pipe, Optopipe+ + + , 8.26 Mm, Circular, 1, Transparent, Panel Rohs Compliant Dialight 74M7352
Light Pipe, Optopipe+ + + , 8.26 mm, Circular, 1, Transparent, Panel RoHS Compliant: Yes

Light Pipe, Optopipe+ + + , 8.26 mm, Circular, 1, Transparent, Panel RoHS Compliant: Yes

Supplier's Site
Light Pipe, Single, Round, Panel; Length Dialight - 30K0413 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Dialight
30K0413
Light Pipe, Single, Round, Panel; Length Dialight 30K0413
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.26mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.26mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 74M7352
Product Name Light Pipe, Optopipe+ + + , 8.26 Mm, Circular, 1, Transparent, Panel Rohs Compliant Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details