Dialight Corp. Light Pipe, Quad, Rectangular, Pcb; Length Dialight 515-1022F

Description
LIGHT PIPE, QUAD, RECTANGULAR, PCB; Length:31.24mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona teRoHS Compliant: Yes
Description
LIGHT PIPE, QUAD, RECTANGULAR, PCB; Length:31.24mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona teRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Quad, Rectangular, Pcb; Length Dialight - 30K0403 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Quad, Rectangular, Pcb; Length Dialight
30K0403
Light Pipe, Quad, Rectangular, Pcb; Length Dialight 30K0403
LIGHT PIPE, QUAD, RECTANGULAR, PCB; Length:31.24mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona teRoHS Compliant: Yes

LIGHT PIPE, QUAD, RECTANGULAR, PCB; Length:31.24mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:PolycarbonateRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0403
Product Name Light Pipe, Quad, Rectangular, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details