Dialight Corp. Light Pipe, Single, Round, Pcb; Length Dialight 515-1011F

Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Pcb; Length Dialight - 30K0391 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Dialight
30K0391
Light Pipe, Single, Round, Pcb; Length Dialight 30K0391
LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site
Light Pipe, Optopipeg +-+, 14.6 Mm, Circular, 1, Transparent, Press Fit Rohs Compliant Dialight - 93K4186 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Optopipeg +-+, 14.6 Mm, Circular, 1, Transparent, Press Fit Rohs Compliant Dialight
93K4186
Light Pipe, Optopipeg +-+, 14.6 Mm, Circular, 1, Transparent, Press Fit Rohs Compliant Dialight 93K4186
Light Pipe, OptopipeG +-+, 14.6 mm, Circular, 1, Transparent, Press Fit RoHS Compliant: Yes

Light Pipe, OptopipeG +-+, 14.6 mm, Circular, 1, Transparent, Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0391
Product Name Light Pipe, Single, Round, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007182-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details