Dialight Corp. Light Pipe; Length Dialight 515-1000F

Description
LIGHT PIPE; Length:-; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE; Length:-; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe; Length Dialight - 30K0379 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe; Length Dialight
30K0379
Light Pipe; Length Dialight 30K0379
LIGHT PIPE; Length:-; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE; Length:-; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0379
Product Name Light Pipe; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details