Pushbutton Switches SWITCH BASE
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:513 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 513-0101-604 | 60F1000 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125V; Product Range Dialight |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Max Current Rating | 3 amps | 3 amps |
| Max AC Voltage Rating | 125 volts |