Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
DIALIGHT CORP.
51-0431-303 -- LARGE PANEL IND. ROHS COMPLIANT DIALIGHT
Dialight Corp.
Large Panel Ind. Rohs Compliant Dialight
51-0431-303
Description
LARGE PANEL IND. ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
LARGE PANEL IND. ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Large Panel Ind. Rohs Compliant Dialight
99F3670
Large Panel Ind. Rohs Compliant Dialight
99F3670
LARGE PANEL IND. ROHS COMPLIANT: NO
LARGE PANEL IND. ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Incandescent Lamps
Product Number
99F3670
Product Name
Large Panel Ind. Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800M-N17
View Details
THHC Lighting
Lamp
FT2403
Specs
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Kennedy Webster Electric Co.
Decorative - Decorative - Globe - 15GC/L
12578
Specs
Lamp Power
15 watts
Maximum Overall Length
3 inch (76.2 mm)
Diameter
52.4 mm (2.06 inch)
View Details
OSRAM SYLVANIA, Inc.
Miniature Incandescent Lamp
6PSB/32803
Specs
Filament Type
C-2V
Maximum Overall Length
1.11 inch (28.19 mm)
View Details