LAMP, INDICATOR, INCANDESCENT, 8.38MM, CLEAR; Lamp Base Type:-; Mounting Hole Dia:9.53mm; Current Rating:25mA; Supply Voltage:120V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm; Colour:Clear; Luminous Intensity:1.5cd RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 60F1233 |
| Product Name | Lamp, Indicator, Incandescent, 8.38Mm, Clear; Lamp Base Type Dialight |
| Diameter | 9.53 mm (0.3752 inch) |