LAMP, INDICATOR, NEON, YELLOW; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Yellow; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:-; Product Range:507 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 25F1196 |
| Product Name | Lamp, Indicator, Neon, Yellow; Supply Voltage Dialight |
| Rated Voltage | 125 volts |