Dialight Corp. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight 507-4538-1437-630

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:507 Series; Colour:Clear RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:507 Series; Colour:Clear RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight - 94F1821 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight
94F1821
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight 94F1821
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:507 Series; Colour:Clear RoHS Compliant: No

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:507 Series; Colour:Clear RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94F1821
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Mount Indicators - 1345536 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details