Panel Mount Indicator Lamps NEON DATALITE
Indicator; 110 to 125; 1.2 mA; Amber; 25000; 0.28 in.; 1.27 in. (Max.)
LAMP, INDICATOR, NEON, AMBER, 110V; Supply Voltage:110V; Lamp Base Type:Bi-Pin; Illumination Color:Amber; Mounting Hole Dia:25.1mm; Lens Shape:-; Current Rating:1.2mA; Product Range:-; Colour:Amber RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 507-4538-1433-630F | 70082153 | 33M4011 |
| Product Name | Panel Mount Indicator Lamps | Indicator; 110 to 125; 1.2 mA; Amber; 25000; 0.28 in.; 1.27 in. (Max.) | Lamp, Indicator, Neon, Amber, 110V; Supply Voltage Dialight |
| Lamp Type | LED Lamps | ||
| LED Color | Yellow | ||
| Terminal Type | Solder Terminals |