Dialight Corp. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight 507-4538-0937-610

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Product Range:507 Series; Colour:Clear RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Product Range:507 Series; Colour:Clear RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight - 25F1194 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight
25F1194
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight 25F1194
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Product Range:507 Series; Colour:Clear RoHS Compliant: No

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Illumination Color:Transparent; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Product Range:507 Series; Colour:Clear RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25F1194
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Dialight
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details