Dialight Corp. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight 507-4537-1531-640

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:-; Product Range:507 Series; Colour:Red RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:-; Product Range:507 Series; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight - 25F1185 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight
25F1185
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight 25F1185
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:-; Product Range:507 Series; Colour:Red RoHS Compliant: No

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:Dome; Current Rating:-; Product Range:507 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25F1185
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1302301 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details