Dialight Corp. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight 507-4537-1431-640

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:-; Current Rating:300µA; Product Range:-; Colour:Red RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:-; Current Rating:300µA; Product Range:-; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight - 94F1261 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight
94F1261
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight 94F1261
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:-; Current Rating:300µA; Product Range:-; Colour:Red RoHS Compliant: No

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Bi-Pin; Illumination Color:Red; Mounting Hole Dia:25.14mm; Lens Shape:-; Current Rating:300µA; Product Range:-; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94F1261
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Dialight
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details