INCANDSCNT PANEL INDICATOR, 28V, CYLINDR; Lamp Base Type:Bi-Pin; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Cylindrical; Product Range:507 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 87M1075 |
| Product Name | Incandscnt Panel Indicator, 28V, Cylindr; Lamp Base Type Dialight |