Lamp; 28 V; 40 mA; Red; 7000; 0.330 in.(Outer), 0.280 in. (Inner); 507 Series
LAMP, INCANDESCENT,WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70082074 | 33M3943 |
| Product Name | Lamp; 28 V; 40 mA; Red; 7000; 0.330 in.(Outer), 0.280 in. (Inner); 507 Series | Lamp, Incandescent,wire Leaded, 28V; Supply Voltage Dialight |
| Base Type | Cartridge |