LAMP, INDICATOR, INCANDESCENT, 8.38MM, CLEAR; Lamp Base Type:-; Mounting Hole Dia:7.14mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm; Colour:Clear; Luminous Intensity:300mcd RoHS Compliant: Yes
Lamp; 28 V; Clear; 7000; 0.330 in.; 1.140 in. (Max.); 507 Series
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 33M3942 | 70082236 |
| Product Name | Lamp, Indicator, Incandescent, 8.38Mm, Clear; Lamp Base Type Dialight | Lamp; 28 V; Clear; 7000; 0.330 in.; 1.140 in. (Max.); 507 Series |
| Diameter | 7.14 mm (0.2811 inch) |