LAMP, INDICATOR, INCANDESCENT, 8.38MM; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.53mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm RoHS Compliant: Yes
INCAND. DATALITE ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 98F135 | 87M1068 |
| Product Name | Lamp, Indicator, Incandescent, 8.38Mm; Lamp Base Type Dialight | Incand. Datalite Rohs Compliant Dialight |
| Diameter | 9.53 mm (0.3752 inch) |