Lamp; 28 V; 40 mA; White; 4000 hr; 0.330 in.; 1.140 in. (Max.); 507 Series
INCANDESCENT INDICATOR, CYLINDRICAL, 28V; Lamp Base Type:-; Mounting Hole Dia:0.375"; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Cylindrical; Product Range:507 Series RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70082078 | 87M1003 |
| Product Name | Lamp; 28 V; 40 mA; White; 4000 hr; 0.330 in.; 1.140 in. (Max.); 507 Series | Incandescent Indicator, Cylindrical, 28V; Lamp Base Type Dialight |
| Base Type | Cartridge |