Dialight Corp. Miniature Indicator Light 507-3917-1475-600

Description
LAMP, IND, INCAND, 8.38MM, WHITE; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:WHITE; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, IND, INCAND, 8.38MM, WHITE; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:WHITE; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Miniature Indicator Light - 16078012 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
16078012
Miniature Indicator Light 16078012
LAMP, IND, INCAND, 8.38MM, WHITE; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:WHITE; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

LAMP, IND, INCAND, 8.38MM, WHITE; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:WHITE; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 16078012
Product Name Miniature Indicator Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1345543 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details