LAMP, INDICATOR, INCANDESCENT, 8.38MM, GREEN; Lamp Base Type:-; Mounting Hole Dia:7.14mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm; Colour:Green; Luminous Intensity:340mcd RoHS Compliant: Yes
Lamp; 28 V; 40 mA; Green; 4000 hr; 0.330 in.; 1.140 in. (Max.); 507 Series
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | 507-3917-1472-600F | 33M3906 | 70082204 |
| Product Name | LED Lighting | Lamp, Indicator, Incandescent, 8.38Mm, Green; Lamp Base Type Dialight | Lamp; 28 V; 40 mA; Green; 4000 hr; 0.330 in.; 1.140 in. (Max.); 507 Series |
| Diameter | 7.14 mm (0.2811 inch) |