Dialight Corp. Miniature Indicator Light 507-3917-1472-600

Description
LAMP, IND, INCAND, 8.38MM, GREEN; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:GREEN; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, IND, INCAND, 8.38MM, GREEN; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:GREEN; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Miniature Indicator Light - 12927029 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
12927029
Miniature Indicator Light 12927029
LAMP, IND, INCAND, 8.38MM, GREEN; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:GREEN; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

LAMP, IND, INCAND, 8.38MM, GREEN; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:28V; CURRENT RATING:40MA; COLOR:GREEN; LEADED PROCESS C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 12927029
Product Name Miniature Indicator Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302261 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details