LAMP, INDICATOR INCANDESCENT 8.38MM RED; Lamp Base Type:-; Mounting Hole Dia:7.14mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm; Colour:Red; Luminous Intensity:340mcd RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1140 |
| Product Name | Lamp, Indicator Incandescent 8.38Mm Red; Lamp Base Type Dialight |
| Diameter | 7.14 mm (0.2811 inch) |