LAMP, INDICATOR, INCANDESCENT, 8.38MM, WHITE; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.14mm; Current Rating:80mA; Supply Voltage:14V; Lens Shape:-; Product Range:-; Bulb Size:8.38mm; Colour:White; Luminous Intensity:300mcd RoHS Compliant: Yes
INCAND. DATALITE ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 25F1171 | 87M0911 |
| Product Name | Lamp, Indicator, Incandescent, 8.38Mm, White; Lamp Base Type Dialight | Incand. Datalite Rohs Compliant Dialight |
| Diameter | 7.14 mm (0.2811 inch) |