INCANDESCENT CARTRIDGE, BI-PIN; Lamp Base Type:-; Mounting Hole Dia:7.14mm; Current Rating:80mA; Supply Voltage:14V; Lens Shape:-; Bulb Size:8.38mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 33M3837 |
| Product Name | Incandescent Cartridge, Bi-Pin; Lamp Base Type Dialight |
| Diameter | 7.14 mm (0.2811 inch) |