LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:-; Mounting Hole Dia:9.53mm; Current Rating:14mA; Supply Voltage:10V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 45F500 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Dialight |
| Diameter | 9.53 mm (0.3752 inch) |