Dialight Corp. LED Lighting 367-8430-09-503

Description
IN BASE T1 3/4 MF 15/32 SOD
Request a Quote Datasheet
Description
IN BASE T1 3/4 MF 15/32 SOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Lighting
367-8430-09-503
LED Lighting 367-8430-09-503
IN BASE T1 3/4 MF 15/32 SOD

IN BASE T1 3/4 MF 15/32 SOD

Buy Now
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Dialight - 94F1816 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Dialight
94F1816
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Dialight 94F1816
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.91mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: No

LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.91mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category LED Lamps Incandescent Lamps
Product Number 367-8430-09-503 94F1816
Product Name LED Lighting Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Dialight
Diameter 11.91 mm (0.4689 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - TL950-CLR - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details
Miniature Incandescent Lamp - 1665-28 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-2V
Lamp Power 22 watts
View Details