LAMP BASE, 15/32IN, NEON PMI; Supply Voltage:-; Lamp Base Type:Midget Flange; Illumination Color:-; Mounting Hole Dia:11.9mm; Lens Shape:-; Current Rating:-; Product Range:336 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 50F1592 |
| Product Name | Lamp Base, 15/32In, Neon Pmi; Supply Voltage Dialight |