LAMP, INDICATOR, INCANDESCENT, T-1, YELLOW; Lamp Base Type:Wire Leaded; Mounting Hole Dia:4.9mm; Current Rating:70mA; Supply Voltage:5V; Lens Shape:-; Product Range:-; Bulb Size:T-1 (3mm); Colour:Yellow RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1297 |
| Product Name | Lamp, Indicator, Incandescent, T-1, Yellow; Lamp Base Type Dialight |
| Diameter | 4.9 mm (0.1929 inch) |